Capital Lighting, Inc. 1492AM-DS Exterior -Hanging 368018

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 14.25 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Autumn Product Name: One Light Outdoor Fixture UPC: 00640665149210 Category: Outdoor Glass: Clear Seedy Shipped Via: Parcel Safety Rating: C-Ul-Us Safety Listing: Damp Canopy: 5``W, 5``L
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 14.25 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Autumn Product Name: One Light Outdoor Fixture UPC: 00640665149210 Category: Outdoor Glass: Clear Seedy Shipped Via: Parcel Safety Rating: C-Ul-Us Safety Listing: Damp Canopy: 5``W, 5``L

Suppliers

Company
Product
Description
Supplier Links
1492AM-DS Exterior -Hanging - 368018 - Capital Lighting, Inc.
Columbus, OH, USA
1492AM-DS Exterior -Hanging
368018
1492AM-DS Exterior -Hanging 368018
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 14.25 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Autumn Product Name: One Light Outdoor Fixture UPC: 00640665149210 Category: Outdoor Glass: Clear Seedy Shipped Via: Parcel Safety Rating: C-Ul-Us Safety Listing: Damp Canopy: 5``W, 5``L

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 14.25
Bulb
Type: Medium
Qty: 1
Wattage: 75
Finish: Autumn
Product Name: One Light Outdoor Fixture
UPC: 00640665149210
Category: Outdoor
Glass: Clear Seedy
Shipped Via: Parcel
Safety Rating: C-Ul-Us
Safety Listing: Damp
Canopy: 5``W, 5``L

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 368018
Product Name 1492AM-DS Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856549 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details