Capital Lighting, Inc. 1492AM Exterior -Hanging 368015

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 14.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Autumn Weight: 10 Product Name: One Light Outdoor Fixture UPC: 00640665149203 Category: Outdoor Glass: Clear Seedy Shipped Via: Parcel Safety Rating: C-Ul-Us Safety Listing: Damp Canopy: 5``W, 5``L
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 14.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Autumn Weight: 10 Product Name: One Light Outdoor Fixture UPC: 00640665149203 Category: Outdoor Glass: Clear Seedy Shipped Via: Parcel Safety Rating: C-Ul-Us Safety Listing: Damp Canopy: 5``W, 5``L

Suppliers

Company
Product
Description
Supplier Links
1492AM Exterior -Hanging - 368015 - Capital Lighting, Inc.
Columbus, OH, USA
1492AM Exterior -Hanging
368015
1492AM Exterior -Hanging 368015
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 14.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Autumn Weight: 10 Product Name: One Light Outdoor Fixture UPC: 00640665149203 Category: Outdoor Glass: Clear Seedy Shipped Via: Parcel Safety Rating: C-Ul-Us Safety Listing: Damp Canopy: 5``W, 5``L

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 14.25
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Autumn
Weight: 10
Product Name: One Light Outdoor Fixture
UPC: 00640665149203
Category: Outdoor
Glass: Clear Seedy
Shipped Via: Parcel
Safety Rating: C-Ul-Us
Safety Listing: Damp
Canopy: 5``W, 5``L

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 368015
Product Name 1492AM Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2260168 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 211mm(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details