Capital Lighting, Inc. 1491AM-ES Exterior -Post/Pier Head 368012

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 16.25 Bulb Type: CFL Qty: 1 Wattage: 26 Finish: Autumn Weight: 8 Product Name: One Light Outdoor Fixture UPC: 00640665949117 Category: Outdoor Glass: Clear Seedy Shipped Via: Parcel
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 16.25 Bulb Type: CFL Qty: 1 Wattage: 26 Finish: Autumn Weight: 8 Product Name: One Light Outdoor Fixture UPC: 00640665949117 Category: Outdoor Glass: Clear Seedy Shipped Via: Parcel

Suppliers

Company
Product
Description
Supplier Links
1491AM-ES Exterior -Post/Pier Head - 368012 - Capital Lighting, Inc.
Columbus, OH, USA
1491AM-ES Exterior -Post/Pier Head
368012
1491AM-ES Exterior -Post/Pier Head 368012
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 16.25 Bulb Type: CFL Qty: 1 Wattage: 26 Finish: Autumn Weight: 8 Product Name: One Light Outdoor Fixture UPC: 00640665949117 Category: Outdoor Glass: Clear Seedy Shipped Via: Parcel

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 16.25
Bulb
Type: CFL
Qty: 1
Wattage: 26
Finish: Autumn
Weight: 8
Product Name: One Light Outdoor Fixture
UPC: 00640665949117
Category: Outdoor
Glass: Clear Seedy
Shipped Via: Parcel

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 368012
Product Name 1491AM-ES Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2700779 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 576mm(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details