Capital Lighting, Inc. 1524MW-LED Landscape Ltg.-Deck & Patio 368008

Description
PRODUCT DETAILS / SPECS Width/Dia: 3.50 Height: 3.50 Length 3.50 Bulb Type: LED Qty: 1 Wattage: 1.5 Finish: Matte White Weight: 4 Product Name: One Light Landscape Led Deck UPC: 00640665152432 Category: Landscape Shipped Via: Parcel
Description
PRODUCT DETAILS / SPECS Width/Dia: 3.50 Height: 3.50 Length 3.50 Bulb Type: LED Qty: 1 Wattage: 1.5 Finish: Matte White Weight: 4 Product Name: One Light Landscape Led Deck UPC: 00640665152432 Category: Landscape Shipped Via: Parcel

Suppliers

Company
Product
Description
Supplier Links
1524MW-LED Landscape Ltg.-Deck & Patio - 368008 - Capital Lighting, Inc.
Columbus, OH, USA
1524MW-LED Landscape Ltg.-Deck & Patio
368008
1524MW-LED Landscape Ltg.-Deck & Patio 368008
PRODUCT DETAILS / SPECS Width/Dia: 3.50 Height: 3.50 Length 3.50 Bulb Type: LED Qty: 1 Wattage: 1.5 Finish: Matte White Weight: 4 Product Name: One Light Landscape Led Deck UPC: 00640665152432 Category: Landscape Shipped Via: Parcel

PRODUCT DETAILS / SPECS
Width/Dia: 3.50
Height: 3.50
Length 3.50
Bulb
Type: LED
Qty: 1
Wattage: 1.5
Finish: Matte White
Weight: 4
Product Name: One Light Landscape Led Deck
UPC: 00640665152432
Category: Landscape
Shipped Via: Parcel

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 368008
Product Name 1524MW-LED Landscape Ltg.-Deck & Patio
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286492 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details