Capital Lighting, Inc. 1492AM-ESDS Exterior -Hanging 368007

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 14.25 Bulb Type: CFL Qty: 1 Wattage: 18 Finish: Autumn Product Name: One Light Outdoor Fixture UPC: 00640665149234 Category: Outdoor Glass: Clear Seedy Shipped Via: Parcel Safety Rating: C-Ul-Us Safety Listing: Damp Canopy: 5``W, 5``L
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 14.25 Bulb Type: CFL Qty: 1 Wattage: 18 Finish: Autumn Product Name: One Light Outdoor Fixture UPC: 00640665149234 Category: Outdoor Glass: Clear Seedy Shipped Via: Parcel Safety Rating: C-Ul-Us Safety Listing: Damp Canopy: 5``W, 5``L

Suppliers

Company
Product
Description
Supplier Links
1492AM-ESDS Exterior -Hanging - 368007 - Capital Lighting, Inc.
Columbus, OH, USA
1492AM-ESDS Exterior -Hanging
368007
1492AM-ESDS Exterior -Hanging 368007
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 14.25 Bulb Type: CFL Qty: 1 Wattage: 18 Finish: Autumn Product Name: One Light Outdoor Fixture UPC: 00640665149234 Category: Outdoor Glass: Clear Seedy Shipped Via: Parcel Safety Rating: C-Ul-Us Safety Listing: Damp Canopy: 5``W, 5``L

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 14.25
Bulb
Type: CFL
Qty: 1
Wattage: 18
Finish: Autumn
Product Name: One Light Outdoor Fixture
UPC: 00640665149234
Category: Outdoor
Glass: Clear Seedy
Shipped Via: Parcel
Safety Rating: C-Ul-Us
Safety Listing: Damp
Canopy: 5``W, 5``L

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 368007
Product Name 1492AM-ESDS Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details