Capital Lighting, Inc. 1494AM-LED Exterior -Wall Mount 368002

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 13.75 Extension: 9 Bulb Type: LED Qty: 1 Wattage: 5 Finish: Autumn Product Name: One Light Outdoor Fixture UPC: 00640665149449 Category: Outdoor Glass: Clear Seedy Shipped Via: Parcel
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 13.75 Extension: 9 Bulb Type: LED Qty: 1 Wattage: 5 Finish: Autumn Product Name: One Light Outdoor Fixture UPC: 00640665149449 Category: Outdoor Glass: Clear Seedy Shipped Via: Parcel

Suppliers

Company
Product
Description
Supplier Links
1494AM-LED Exterior -Wall Mount - 368002 - Capital Lighting, Inc.
Columbus, OH, USA
1494AM-LED Exterior -Wall Mount
368002
1494AM-LED Exterior -Wall Mount 368002
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 13.75 Extension: 9 Bulb Type: LED Qty: 1 Wattage: 5 Finish: Autumn Product Name: One Light Outdoor Fixture UPC: 00640665149449 Category: Outdoor Glass: Clear Seedy Shipped Via: Parcel

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 13.75
Extension: 9
Bulb
Type: LED
Qty: 1
Wattage: 5
Finish: Autumn
Product Name: One Light Outdoor Fixture
UPC: 00640665149449
Category: Outdoor
Glass: Clear Seedy
Shipped Via: Parcel

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 368002
Product Name 1494AM-LED Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1884158 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Lighting Fixture Dimensions 1.5 m(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details