Capital Lighting, Inc. 1494AM-ESDS Exterior -Wall Mount 368000

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 13.75 Extension: 9 Bulb Type: CFL Qty: 1 Wattage: 18 Finish: Autumn Product Name: One Light Outdoor Fixture UPC: 00640665149432 Category: Outdoor Glass: Clear Seedy Shipped Via: Parcel
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 13.75 Extension: 9 Bulb Type: CFL Qty: 1 Wattage: 18 Finish: Autumn Product Name: One Light Outdoor Fixture UPC: 00640665149432 Category: Outdoor Glass: Clear Seedy Shipped Via: Parcel

Suppliers

Company
Product
Description
Supplier Links
1494AM-ESDS Exterior -Wall Mount - 368000 - Capital Lighting, Inc.
Columbus, OH, USA
1494AM-ESDS Exterior -Wall Mount
368000
1494AM-ESDS Exterior -Wall Mount 368000
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 13.75 Extension: 9 Bulb Type: CFL Qty: 1 Wattage: 18 Finish: Autumn Product Name: One Light Outdoor Fixture UPC: 00640665149432 Category: Outdoor Glass: Clear Seedy Shipped Via: Parcel

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 13.75
Extension: 9
Bulb
Type: CFL
Qty: 1
Wattage: 18
Finish: Autumn
Product Name: One Light Outdoor Fixture
UPC: 00640665149432
Category: Outdoor
Glass: Clear Seedy
Shipped Via: Parcel

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 368000
Product Name 1494AM-ESDS Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details