Capital Lighting, Inc. 7171-48 Mid. Chandeliers-Candle 367989

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 21.00 Bulb Type: B10 Qty: 3 Wattage: 60 Finish: Antique Silver Weight: 17 UPC: 771857064063
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 21.00 Bulb Type: B10 Qty: 3 Wattage: 60 Finish: Antique Silver Weight: 17 UPC: 771857064063

Suppliers

Company
Product
Description
Supplier Links
7171-48 Mid. Chandeliers-Candle - 367989 - Capital Lighting, Inc.
Columbus, OH, USA
7171-48 Mid. Chandeliers-Candle
367989
7171-48 Mid. Chandeliers-Candle 367989
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 21.00 Bulb Type: B10 Qty: 3 Wattage: 60 Finish: Antique Silver Weight: 17 UPC: 771857064063

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 21.00
Bulb
Type: B10
Qty: 3
Wattage: 60
Finish: Antique Silver
Weight: 17
UPC: 771857064063

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 367989
Product Name 7171-48 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2892232 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details