Capital Lighting, Inc. 5400-27 Sconces-Single Candle 367986

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 16.00 Length 16.00 Bulb Type: B10 Qty: 1 Wattage: 60 Finish: Parchment Gold Weight: 3 Product Name: One Light Wall Bracket Rock UPC: 771857066289 Category: Wall Brackets
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 16.00 Length 16.00 Bulb Type: B10 Qty: 1 Wattage: 60 Finish: Parchment Gold Weight: 3 Product Name: One Light Wall Bracket Rock UPC: 771857066289 Category: Wall Brackets

Suppliers

Company
Product
Description
Supplier Links
5400-27 Sconces-Single Candle - 367986 - Capital Lighting, Inc.
Columbus, OH, USA
5400-27 Sconces-Single Candle
367986
5400-27 Sconces-Single Candle 367986
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 16.00 Length 16.00 Bulb Type: B10 Qty: 1 Wattage: 60 Finish: Parchment Gold Weight: 3 Product Name: One Light Wall Bracket Rock UPC: 771857066289 Category: Wall Brackets

PRODUCT DETAILS / SPECS
Width/Dia: 4.50
Height: 16.00
Length 16.00
Bulb
Type: B10
Qty: 1
Wattage: 60
Finish: Parchment Gold
Weight: 3
Product Name: One Light Wall Bracket Rock
UPC: 771857066289
Category: Wall Brackets

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 367986
Product Name 5400-27 Sconces-Single Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892351 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.265m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details