PRODUCT DETAILS / SPECS
Width/Dia: 27.50
Height: 29.50
Bulb
Type: B10
Qty: 10
Wattage: 60
Finish: Parchment Bronze
Weight: 35
UPC: 771857125740
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 367985 |
| Product Name | 5474-74 Mid. Chandeliers-Candle |
| Application | Residential |