Capital Lighting, Inc. 5345-48 Semi-Flush Mts.-Candle 367984

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 18.50 Bulb Type: Candelabra Qty: 5 Wattage: 40 Finish: Antique Silver Weight: 11 UPC: 771857221466
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 18.50 Bulb Type: Candelabra Qty: 5 Wattage: 40 Finish: Antique Silver Weight: 11 UPC: 771857221466

Suppliers

Company
Product
Description
Supplier Links
5345-48 Semi-Flush Mts.-Candle - 367984 - Capital Lighting, Inc.
Columbus, OH, USA
5345-48 Semi-Flush Mts.-Candle
367984
5345-48 Semi-Flush Mts.-Candle 367984
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 18.50 Bulb Type: Candelabra Qty: 5 Wattage: 40 Finish: Antique Silver Weight: 11 UPC: 771857221466

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 18.50
Bulb
Type: Candelabra
Qty: 5
Wattage: 40
Finish: Antique Silver
Weight: 11
UPC: 771857221466

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 367984
Product Name 5345-48 Semi-Flush Mts.-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 2407108 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details