Capital Lighting, Inc. 5401-76 Sconces-Double Candle 367983

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 17.50 Length 17.50 Bulb Type: B10 Qty: 2 Wattage: 60 Finish: Heirloom Bronze Weight: 4.5 Product Name: Two Light Wall bracket Rock UPC: 771857066470 Category: Wall Brackets
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 17.50 Length 17.50 Bulb Type: B10 Qty: 2 Wattage: 60 Finish: Heirloom Bronze Weight: 4.5 Product Name: Two Light Wall bracket Rock UPC: 771857066470 Category: Wall Brackets

Suppliers

Company
Product
Description
Supplier Links
5401-76 Sconces-Double Candle - 367983 - Capital Lighting, Inc.
Columbus, OH, USA
5401-76 Sconces-Double Candle
367983
5401-76 Sconces-Double Candle 367983
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 17.50 Length 17.50 Bulb Type: B10 Qty: 2 Wattage: 60 Finish: Heirloom Bronze Weight: 4.5 Product Name: Two Light Wall bracket Rock UPC: 771857066470 Category: Wall Brackets

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 17.50
Length 17.50
Bulb
Type: B10
Qty: 2
Wattage: 60
Finish: Heirloom Bronze
Weight: 4.5
Product Name: Two Light Wall bracket Rock
UPC: 771857066470
Category: Wall Brackets

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 367983
Product Name 5401-76 Sconces-Double Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798555 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.47 m(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details