Capital Lighting, Inc. 5473-48 Mid. Chandeliers-Candle 367982

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 28.00 Bulb Type: B10 Qty: 8 Wattage: 60 Finish: Antique Silver Weight: 27 UPC: 771857125603
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 28.00 Bulb Type: B10 Qty: 8 Wattage: 60 Finish: Antique Silver Weight: 27 UPC: 771857125603

Suppliers

Company
Product
Description
Supplier Links
5473-48 Mid. Chandeliers-Candle - 367982 - Capital Lighting, Inc.
Columbus, OH, USA
5473-48 Mid. Chandeliers-Candle
367982
5473-48 Mid. Chandeliers-Candle 367982
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 28.00 Bulb Type: B10 Qty: 8 Wattage: 60 Finish: Antique Silver Weight: 27 UPC: 771857125603

PRODUCT DETAILS / SPECS
Width/Dia: 25.00
Height: 28.00
Bulb
Type: B10
Qty: 8
Wattage: 60
Finish: Antique Silver
Weight: 27
UPC: 771857125603

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 367982
Product Name 5473-48 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 147186 - RS Components, Ltd.
Specs
Fixture Type Flood Lights
Lighting Fixture Dimensions 140mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details