Capital Lighting, Inc. 5402-27 Sconces-Triple Candle 367981

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 17.50 Length 17.50 Bulb Type: B10 Qty: 3 Wattage: 60 Finish: Parchment Gold Weight: 5 Product Name: Three Light Wall bracket Rock UPC: 771857066500 Category: Wall Brackets
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 17.50 Length 17.50 Bulb Type: B10 Qty: 3 Wattage: 60 Finish: Parchment Gold Weight: 5 Product Name: Three Light Wall bracket Rock UPC: 771857066500 Category: Wall Brackets

Suppliers

Company
Product
Description
Supplier Links
5402-27 Sconces-Triple Candle - 367981 - Capital Lighting, Inc.
Columbus, OH, USA
5402-27 Sconces-Triple Candle
367981
5402-27 Sconces-Triple Candle 367981
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 17.50 Length 17.50 Bulb Type: B10 Qty: 3 Wattage: 60 Finish: Parchment Gold Weight: 5 Product Name: Three Light Wall bracket Rock UPC: 771857066500 Category: Wall Brackets

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 17.50
Length 17.50
Bulb
Type: B10
Qty: 3
Wattage: 60
Finish: Parchment Gold
Weight: 5
Product Name: Three Light Wall bracket Rock
UPC: 771857066500
Category: Wall Brackets

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 367981
Product Name 5402-27 Sconces-Triple Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2680607 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 295mm(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details