Capital Lighting, Inc. 7170-44 Sconces-Double Candle 367958

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 22.00 Length 22.00 Extension: 7 Bulb Type: B10 Qty: 2 Wattage: 60 Finish: Heirloom Silver Weight: 6 UPC: 771857082890
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 22.00 Length 22.00 Extension: 7 Bulb Type: B10 Qty: 2 Wattage: 60 Finish: Heirloom Silver Weight: 6 UPC: 771857082890

Suppliers

Company
Product
Description
Supplier Links
7170-44 Sconces-Double Candle - 367958 - Capital Lighting, Inc.
Columbus, OH, USA
7170-44 Sconces-Double Candle
367958
7170-44 Sconces-Double Candle 367958
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 22.00 Length 22.00 Extension: 7 Bulb Type: B10 Qty: 2 Wattage: 60 Finish: Heirloom Silver Weight: 6 UPC: 771857082890

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 22.00
Length 22.00
Extension: 7
Bulb
Type: B10
Qty: 2
Wattage: 60
Finish: Heirloom Silver
Weight: 6
UPC: 771857082890

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 367958
Product Name 7170-44 Sconces-Double Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 180414 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details