Capital Lighting, Inc. 2703-40 Sconces-Quad plus 367956

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 13.00 Length 13.00 Extension: 8.5 Bulb Type: B10 Qty: 6 Wattage: 40 Finish: Silver Weight: 11 Product Name: Six Light Wall bracket UPC: 771857070569 Category: Wall Brackets
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 13.00 Length 13.00 Extension: 8.5 Bulb Type: B10 Qty: 6 Wattage: 40 Finish: Silver Weight: 11 Product Name: Six Light Wall bracket UPC: 771857070569 Category: Wall Brackets

Suppliers

Company
Product
Description
Supplier Links
2703-40 Sconces-Quad plus - 367956 - Capital Lighting, Inc.
Columbus, OH, USA
2703-40 Sconces-Quad plus
367956
2703-40 Sconces-Quad plus 367956
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 13.00 Length 13.00 Extension: 8.5 Bulb Type: B10 Qty: 6 Wattage: 40 Finish: Silver Weight: 11 Product Name: Six Light Wall bracket UPC: 771857070569 Category: Wall Brackets

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 13.00
Length 13.00
Extension: 8.5
Bulb
Type: B10
Qty: 6
Wattage: 40
Finish: Silver
Weight: 11
Product Name: Six Light Wall bracket
UPC: 771857070569
Category: Wall Brackets

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 367956
Product Name 2703-40 Sconces-Quad plus
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892344 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.265m(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details