Capital Lighting, Inc. 6309-83GS Mid. Chandeliers-Candle 367955

Description
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 31.00 Bulb Type: B10 Qty: 9 Wattage: 60 Finish: Florentine Bronze Weight: 40.5 UPC: 771857386493
Description
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 31.00 Bulb Type: B10 Qty: 9 Wattage: 60 Finish: Florentine Bronze Weight: 40.5 UPC: 771857386493

Suppliers

Company
Product
Description
Supplier Links
6309-83GS Mid. Chandeliers-Candle - 367955 - Capital Lighting, Inc.
Columbus, OH, USA
6309-83GS Mid. Chandeliers-Candle
367955
6309-83GS Mid. Chandeliers-Candle 367955
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 31.00 Bulb Type: B10 Qty: 9 Wattage: 60 Finish: Florentine Bronze Weight: 40.5 UPC: 771857386493

PRODUCT DETAILS / SPECS
Width/Dia: 31.00
Height: 31.00
Bulb
Type: B10
Qty: 9
Wattage: 60
Finish: Florentine Bronze
Weight: 40.5
UPC: 771857386493

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 367955
Product Name 6309-83GS Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2680607 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 295mm(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details