Capital Lighting, Inc. 2710-20 Mini Chandeliers-Glass Shade 367953

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 10.50 Bulb Type: B10 Qty: 1 Wattage: 60 Finish: Gold Weight: 11 UPC: 771857007305
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 10.50 Bulb Type: B10 Qty: 1 Wattage: 60 Finish: Gold Weight: 11 UPC: 771857007305

Suppliers

Company
Product
Description
Supplier Links
2710-20 Mini Chandeliers-Glass Shade - 367953 - Capital Lighting, Inc.
Columbus, OH, USA
2710-20 Mini Chandeliers-Glass Shade
367953
2710-20 Mini Chandeliers-Glass Shade 367953
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 10.50 Bulb Type: B10 Qty: 1 Wattage: 60 Finish: Gold Weight: 11 UPC: 771857007305

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 10.50
Bulb
Type: B10
Qty: 1
Wattage: 60
Finish: Gold
Weight: 11
UPC: 771857007305

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 367953
Product Name 2710-20 Mini Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235015 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details