Capital Lighting, Inc. 5769-73L Mid. Chandeliers-Candle 367924

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 23.50 Bulb Type: B10 Qty: 5 Wattage: 60 Finish: Textured Bronze Weight: 13 UPC: 771857126976
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 23.50 Bulb Type: B10 Qty: 5 Wattage: 60 Finish: Textured Bronze Weight: 13 UPC: 771857126976

Suppliers

Company
Product
Description
Supplier Links
5769-73L Mid. Chandeliers-Candle - 367924 - Capital Lighting, Inc.
Columbus, OH, USA
5769-73L Mid. Chandeliers-Candle
367924
5769-73L Mid. Chandeliers-Candle 367924
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 23.50 Bulb Type: B10 Qty: 5 Wattage: 60 Finish: Textured Bronze Weight: 13 UPC: 771857126976

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 23.50
Bulb
Type: B10
Qty: 5
Wattage: 60
Finish: Textured Bronze
Weight: 13
UPC: 771857126976

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 367924
Product Name 5769-73L Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1940414 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 573 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details