Capital Lighting, Inc. 5771-73SJ Mid. Chandeliers-Candle 367923

Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 32.00 Bulb Type: B10 Qty: 8 Wattage: 60 Finish: Textured Bronze Weight: 22 UPC: 771857127782
Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 32.00 Bulb Type: B10 Qty: 8 Wattage: 60 Finish: Textured Bronze Weight: 22 UPC: 771857127782

Suppliers

Company
Product
Description
Supplier Links
5771-73SJ Mid. Chandeliers-Candle - 367923 - Capital Lighting, Inc.
Columbus, OH, USA
5771-73SJ Mid. Chandeliers-Candle
367923
5771-73SJ Mid. Chandeliers-Candle 367923
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 32.00 Bulb Type: B10 Qty: 8 Wattage: 60 Finish: Textured Bronze Weight: 22 UPC: 771857127782

PRODUCT DETAILS / SPECS
Width/Dia: 28.00
Height: 32.00
Bulb
Type: B10
Qty: 8
Wattage: 60
Finish: Textured Bronze
Weight: 22
UPC: 771857127782

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 367923
Product Name 5771-73SJ Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details