Capital Lighting, Inc. 5782-26BJ Large Chandeliers-Candle 367922

Description
PRODUCT DETAILS / SPECS Width/Dia: 40.00 Height: 64.50 Bulb Type: B10 Qty: 25 Wattage: 60 Finish: French Gold Weight: 56 UPC: 771857128741
Description
PRODUCT DETAILS / SPECS Width/Dia: 40.00 Height: 64.50 Bulb Type: B10 Qty: 25 Wattage: 60 Finish: French Gold Weight: 56 UPC: 771857128741

Suppliers

Company
Product
Description
Supplier Links
5782-26BJ Large Chandeliers-Candle - 367922 - Capital Lighting, Inc.
Columbus, OH, USA
5782-26BJ Large Chandeliers-Candle
367922
5782-26BJ Large Chandeliers-Candle 367922
PRODUCT DETAILS / SPECS Width/Dia: 40.00 Height: 64.50 Bulb Type: B10 Qty: 25 Wattage: 60 Finish: French Gold Weight: 56 UPC: 771857128741

PRODUCT DETAILS / SPECS
Width/Dia: 40.00
Height: 64.50
Bulb
Type: B10
Qty: 25
Wattage: 60
Finish: French Gold
Weight: 56
UPC: 771857128741

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 367922
Product Name 5782-26BJ Large Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1798539 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details