Capital Lighting, Inc. 5775-23SJ Large Chandeliers-Candle 367920

Description
PRODUCT DETAILS / SPECS Width/Dia: 40.00 Height: 48.00 Bulb Type: B10 Qty: 25 Wattage: 60 Finish: Etruscan Gold Weight: 52 UPC: 771857128345
Description
PRODUCT DETAILS / SPECS Width/Dia: 40.00 Height: 48.00 Bulb Type: B10 Qty: 25 Wattage: 60 Finish: Etruscan Gold Weight: 52 UPC: 771857128345

Suppliers

Company
Product
Description
Supplier Links
5775-23SJ Large Chandeliers-Candle - 367920 - Capital Lighting, Inc.
Columbus, OH, USA
5775-23SJ Large Chandeliers-Candle
367920
5775-23SJ Large Chandeliers-Candle 367920
PRODUCT DETAILS / SPECS Width/Dia: 40.00 Height: 48.00 Bulb Type: B10 Qty: 25 Wattage: 60 Finish: Etruscan Gold Weight: 52 UPC: 771857128345

PRODUCT DETAILS / SPECS
Width/Dia: 40.00
Height: 48.00
Bulb
Type: B10
Qty: 25
Wattage: 60
Finish: Etruscan Gold
Weight: 52
UPC: 771857128345

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 367920
Product Name 5775-23SJ Large Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2869548 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details