Capital Lighting, Inc. 5104-91PK Mid. Chandeliers-Candle 367915

Description
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 32.50 Bulb Type: B10 Qty: 8 Wattage: 60 Finish: Silvergild Weight: 10 UPC: 771857094763
Description
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 32.50 Bulb Type: B10 Qty: 8 Wattage: 60 Finish: Silvergild Weight: 10 UPC: 771857094763

Suppliers

Company
Product
Description
Supplier Links
5104-91PK Mid. Chandeliers-Candle - 367915 - Capital Lighting, Inc.
Columbus, OH, USA
5104-91PK Mid. Chandeliers-Candle
367915
5104-91PK Mid. Chandeliers-Candle 367915
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 32.50 Bulb Type: B10 Qty: 8 Wattage: 60 Finish: Silvergild Weight: 10 UPC: 771857094763

PRODUCT DETAILS / SPECS
Width/Dia: 31.00
Height: 32.50
Bulb
Type: B10
Qty: 8
Wattage: 60
Finish: Silvergild
Weight: 10
UPC: 771857094763

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 367915
Product Name 5104-91PK Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892175 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 600mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details