Capital Lighting, Inc. 5103-35SJ Mid. Chandeliers-Candle 367912

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 27.00 Bulb Type: B10 Qty: 6 Wattage: 60 Finish: Golden Birch Weight: 8 UPC: 771857091779
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 27.00 Bulb Type: B10 Qty: 6 Wattage: 60 Finish: Golden Birch Weight: 8 UPC: 771857091779

Suppliers

Company
Product
Description
Supplier Links
5103-35SJ Mid. Chandeliers-Candle - 367912 - Capital Lighting, Inc.
Columbus, OH, USA
5103-35SJ Mid. Chandeliers-Candle
367912
5103-35SJ Mid. Chandeliers-Candle 367912
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 27.00 Bulb Type: B10 Qty: 6 Wattage: 60 Finish: Golden Birch Weight: 8 UPC: 771857091779

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 27.00
Bulb
Type: B10
Qty: 6
Wattage: 60
Finish: Golden Birch
Weight: 8
UPC: 771857091779

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 367912
Product Name 5103-35SJ Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286479 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1730mm(L)
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details