Capital Lighting, Inc. 5101-26AM Mid. Chandeliers-Candle 367911

Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 24.50 Bulb Type: B10 Qty: 5 Wattage: 60 Finish: French Gold Weight: 6 UPC: 771857094527
Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 24.50 Bulb Type: B10 Qty: 5 Wattage: 60 Finish: French Gold Weight: 6 UPC: 771857094527

Suppliers

Company
Product
Description
Supplier Links
5101-26AM Mid. Chandeliers-Candle - 367911 - Capital Lighting, Inc.
Columbus, OH, USA
5101-26AM Mid. Chandeliers-Candle
367911
5101-26AM Mid. Chandeliers-Candle 367911
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 24.50 Bulb Type: B10 Qty: 5 Wattage: 60 Finish: French Gold Weight: 6 UPC: 771857094527

PRODUCT DETAILS / SPECS
Width/Dia: 21.00
Height: 24.50
Bulb
Type: B10
Qty: 5
Wattage: 60
Finish: French Gold
Weight: 6
UPC: 771857094527

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 367911
Product Name 5101-26AM Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2105506 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1800 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details