Capital Lighting, Inc. 5101-35SJ Mid. Chandeliers-Candle 367910

Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 24.50 Bulb Type: B10 Qty: 5 Wattage: 60 Finish: Golden Birch Weight: 6 UPC: 771857093339
Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 24.50 Bulb Type: B10 Qty: 5 Wattage: 60 Finish: Golden Birch Weight: 6 UPC: 771857093339

Suppliers

Company
Product
Description
Supplier Links
5101-35SJ Mid. Chandeliers-Candle - 367910 - Capital Lighting, Inc.
Columbus, OH, USA
5101-35SJ Mid. Chandeliers-Candle
367910
5101-35SJ Mid. Chandeliers-Candle 367910
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 24.50 Bulb Type: B10 Qty: 5 Wattage: 60 Finish: Golden Birch Weight: 6 UPC: 771857093339

PRODUCT DETAILS / SPECS
Width/Dia: 21.00
Height: 24.50
Bulb
Type: B10
Qty: 5
Wattage: 60
Finish: Golden Birch
Weight: 6
UPC: 771857093339

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 367910
Product Name 5101-35SJ Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286466 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1205mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details