Capital Lighting, Inc. 5107-91AT Mid. Chandeliers-Candle 367907

Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 29.50 Bulb Type: B10 Qty: 7 Wattage: 60 Finish: Silvergild Weight: 9 UPC: 771857149944
Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 29.50 Bulb Type: B10 Qty: 7 Wattage: 60 Finish: Silvergild Weight: 9 UPC: 771857149944

Suppliers

Company
Product
Description
Supplier Links
5107-91AT Mid. Chandeliers-Candle - 367907 - Capital Lighting, Inc.
Columbus, OH, USA
5107-91AT Mid. Chandeliers-Candle
367907
5107-91AT Mid. Chandeliers-Candle 367907
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 29.50 Bulb Type: B10 Qty: 7 Wattage: 60 Finish: Silvergild Weight: 9 UPC: 771857149944

PRODUCT DETAILS / SPECS
Width/Dia: 27.00
Height: 29.50
Bulb
Type: B10
Qty: 7
Wattage: 60
Finish: Silvergild
Weight: 9
UPC: 771857149944

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 367907
Product Name 5107-91AT Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286480 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details