Capital Lighting, Inc. 5112-26TO Large Chandeliers-Candle 367906

Description
PRODUCT DETAILS / SPECS Width/Dia: 37.00 Height: 54.00 Bulb Type: B10 Qty: 24 Wattage: 60 Finish: French Gold Weight: 20 UPC: 771857092080
Description
PRODUCT DETAILS / SPECS Width/Dia: 37.00 Height: 54.00 Bulb Type: B10 Qty: 24 Wattage: 60 Finish: French Gold Weight: 20 UPC: 771857092080

Suppliers

Company
Product
Description
Supplier Links
5112-26TO Large Chandeliers-Candle - 367906 - Capital Lighting, Inc.
Columbus, OH, USA
5112-26TO Large Chandeliers-Candle
367906
5112-26TO Large Chandeliers-Candle 367906
PRODUCT DETAILS / SPECS Width/Dia: 37.00 Height: 54.00 Bulb Type: B10 Qty: 24 Wattage: 60 Finish: French Gold Weight: 20 UPC: 771857092080

PRODUCT DETAILS / SPECS
Width/Dia: 37.00
Height: 54.00
Bulb
Type: B10
Qty: 24
Wattage: 60
Finish: French Gold
Weight: 20
UPC: 771857092080

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 367906
Product Name 5112-26TO Large Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892164 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.855m(L)
View Details