Capital Lighting, Inc. 1310-40H Large Chandeliers-Candle 367902

Description
PRODUCT DETAILS / SPECS Width/Dia: 44.50 Height: 64.00 Bulb Type: B10 Qty: 25 Wattage: 60 Finish: Silver Weight: 55 UPC: 771857602432
Description
PRODUCT DETAILS / SPECS Width/Dia: 44.50 Height: 64.00 Bulb Type: B10 Qty: 25 Wattage: 60 Finish: Silver Weight: 55 UPC: 771857602432

Suppliers

Company
Product
Description
Supplier Links
1310-40H Large Chandeliers-Candle - 367902 - Capital Lighting, Inc.
Columbus, OH, USA
1310-40H Large Chandeliers-Candle
367902
1310-40H Large Chandeliers-Candle 367902
PRODUCT DETAILS / SPECS Width/Dia: 44.50 Height: 64.00 Bulb Type: B10 Qty: 25 Wattage: 60 Finish: Silver Weight: 55 UPC: 771857602432

PRODUCT DETAILS / SPECS
Width/Dia: 44.50
Height: 64.00
Bulb
Type: B10
Qty: 25
Wattage: 60
Finish: Silver
Weight: 55
UPC: 771857602432

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 367902
Product Name 1310-40H Large Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2697552 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.8m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details