Capital Lighting, Inc. 1560-40A Flush Mounts-Bowl Style 367799

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 5.50 Bulb Type: G16-1/2 Qty: 4 Wattage: 40 Finish: Silver Weight: 3 UPC: 771857151497
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 5.50 Bulb Type: G16-1/2 Qty: 4 Wattage: 40 Finish: Silver Weight: 3 UPC: 771857151497

Suppliers

Company
Product
Description
Supplier Links
1560-40A Flush Mounts-Bowl Style - 367799 - Capital Lighting, Inc.
Columbus, OH, USA
1560-40A Flush Mounts-Bowl Style
367799
1560-40A Flush Mounts-Bowl Style 367799
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 5.50 Bulb Type: G16-1/2 Qty: 4 Wattage: 40 Finish: Silver Weight: 3 UPC: 771857151497

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 5.50
Bulb
Type: G16-1/2
Qty: 4
Wattage: 40
Finish: Silver
Weight: 3
UPC: 771857151497

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 367799
Product Name 1560-40A Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2765313 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details