Capital Lighting, Inc. 5890-40M Flush Mounts-Bowl Style 367797

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 6.00 Bulb Type: G16-1/2 Qty: 3 Wattage: 40 Finish: Silver Weight: 3 UPC: 771857022766
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 6.00 Bulb Type: G16-1/2 Qty: 3 Wattage: 40 Finish: Silver Weight: 3 UPC: 771857022766

Suppliers

Company
Product
Description
Supplier Links
5890-40M Flush Mounts-Bowl Style - 367797 - Capital Lighting, Inc.
Columbus, OH, USA
5890-40M Flush Mounts-Bowl Style
367797
5890-40M Flush Mounts-Bowl Style 367797
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 6.00 Bulb Type: G16-1/2 Qty: 3 Wattage: 40 Finish: Silver Weight: 3 UPC: 771857022766

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 6.00
Bulb
Type: G16-1/2
Qty: 3
Wattage: 40
Finish: Silver
Weight: 3
UPC: 771857022766

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 367797
Product Name 5890-40M Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2892357 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 290mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details