Capital Lighting, Inc. 5044-49A Flush Mounts-Bowl Style 367795

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 7.50 Bulb Type: G16-1/2 Qty: 6 Wattage: 25 Finish: Black Pearl Weight: 3 UPC: 771857073973
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 7.50 Bulb Type: G16-1/2 Qty: 6 Wattage: 25 Finish: Black Pearl Weight: 3 UPC: 771857073973

Suppliers

Company
Product
Description
Supplier Links
5044-49A Flush Mounts-Bowl Style - 367795 - Capital Lighting, Inc.
Columbus, OH, USA
5044-49A Flush Mounts-Bowl Style
367795
5044-49A Flush Mounts-Bowl Style 367795
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 7.50 Bulb Type: G16-1/2 Qty: 6 Wattage: 25 Finish: Black Pearl Weight: 3 UPC: 771857073973

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 7.50
Bulb
Type: G16-1/2
Qty: 6
Wattage: 25
Finish: Black Pearl
Weight: 3
UPC: 771857073973

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 367795
Product Name 5044-49A Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318110 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details