Capital Lighting, Inc. 5893-40M Flush Mounts-Bowl Style 367794

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 8.00 Bulb Type: G16-1/2 Qty: 6 Wattage: 40 Finish: Silver Weight: 7 UPC: 771857022858
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 8.00 Bulb Type: G16-1/2 Qty: 6 Wattage: 40 Finish: Silver Weight: 7 UPC: 771857022858

Suppliers

Company
Product
Description
Supplier Links
5893-40M Flush Mounts-Bowl Style - 367794 - Capital Lighting, Inc.
Columbus, OH, USA
5893-40M Flush Mounts-Bowl Style
367794
5893-40M Flush Mounts-Bowl Style 367794
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 8.00 Bulb Type: G16-1/2 Qty: 6 Wattage: 40 Finish: Silver Weight: 7 UPC: 771857022858

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 8.00
Bulb
Type: G16-1/2
Qty: 6
Wattage: 40
Finish: Silver
Weight: 7
UPC: 771857022858

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 367794
Product Name 5893-40M Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286502 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.8m(L)
View Details