Capital Lighting, Inc. 2274ST Island/Pool Table-4 Light + 367790

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 5.00 Length 5.00 Extension: 5 Bulb Type: G16-1/2 Qty: 23 Wattage: 25 Finish: Stainless Steel Weight: 41 UPC: 771857371352
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 5.00 Length 5.00 Extension: 5 Bulb Type: G16-1/2 Qty: 23 Wattage: 25 Finish: Stainless Steel Weight: 41 UPC: 771857371352

Suppliers

Company
Product
Description
Supplier Links
2274ST Island/Pool Table-4 Light + - 367790 - Capital Lighting, Inc.
Columbus, OH, USA
2274ST Island/Pool Table-4 Light +
367790
2274ST Island/Pool Table-4 Light + 367790
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 5.00 Length 5.00 Extension: 5 Bulb Type: G16-1/2 Qty: 23 Wattage: 25 Finish: Stainless Steel Weight: 41 UPC: 771857371352

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 5.00
Length 5.00
Extension: 5
Bulb
Type: G16-1/2
Qty: 23
Wattage: 25
Finish: Stainless Steel
Weight: 41
UPC: 771857371352

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 367790
Product Name 2274ST Island/Pool Table-4 Light +
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 142118 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details