Capital Lighting, Inc. 1252-26AT Sconces-Single Glass 367776

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 9.50 Length 9.50 Extension: 7.5 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: French Gold Weight: 2 Product Name: One Light Wall Bracket UPC: 771857163001
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 9.50 Length 9.50 Extension: 7.5 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: French Gold Weight: 2 Product Name: One Light Wall Bracket UPC: 771857163001

Suppliers

Company
Product
Description
Supplier Links
1252-26AT Sconces-Single Glass - 367776 - Capital Lighting, Inc.
Columbus, OH, USA
1252-26AT Sconces-Single Glass
367776
1252-26AT Sconces-Single Glass 367776
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 9.50 Length 9.50 Extension: 7.5 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: French Gold Weight: 2 Product Name: One Light Wall Bracket UPC: 771857163001

PRODUCT DETAILS / SPECS
Width/Dia: 5.50
Height: 9.50
Length 9.50
Extension: 7.5
Bulb
Type: A-19
Qty: 1
Wattage: 100
Finish: French Gold
Weight: 2
Product Name: One Light Wall Bracket
UPC: 771857163001

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 367776
Product Name 1252-26AT Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1256918 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.53 m(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details