Capital Lighting, Inc. 1250-48SP Semi-Flush Mts.-Bowl Style 367774

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 7.50 Bulb Type: A-19 Qty: 1 Wattage: 60 Finish: Antique Silver Weight: 2 Product Name: One Light Semi Flush UPC: 771857161090
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 7.50 Bulb Type: A-19 Qty: 1 Wattage: 60 Finish: Antique Silver Weight: 2 Product Name: One Light Semi Flush UPC: 771857161090

Suppliers

Company
Product
Description
Supplier Links
1250-48SP Semi-Flush Mts.-Bowl Style - 367774 - Capital Lighting, Inc.
Columbus, OH, USA
1250-48SP Semi-Flush Mts.-Bowl Style
367774
1250-48SP Semi-Flush Mts.-Bowl Style 367774
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 7.50 Bulb Type: A-19 Qty: 1 Wattage: 60 Finish: Antique Silver Weight: 2 Product Name: One Light Semi Flush UPC: 771857161090

PRODUCT DETAILS / SPECS
Width/Dia: 5.50
Height: 7.50
Bulb
Type: A-19
Qty: 1
Wattage: 60
Finish: Antique Silver
Weight: 2
Product Name: One Light Semi Flush
UPC: 771857161090

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 367774
Product Name 1250-48SP Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1945843 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.59 m(L)
Ingress Protection(IP) Rating Against Moisture 6
View Details