Capital Lighting, Inc. 1253-91PK Mini Pendants-Chain 367773

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 8.50 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Silvergild Weight: 2 Product Name: One Light Pendant UPC: 771857092653
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 8.50 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Silvergild Weight: 2 Product Name: One Light Pendant UPC: 771857092653

Suppliers

Company
Product
Description
Supplier Links
1253-91PK Mini Pendants-Chain - 367773 - Capital Lighting, Inc.
Columbus, OH, USA
1253-91PK Mini Pendants-Chain
367773
1253-91PK Mini Pendants-Chain 367773
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 8.50 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Silvergild Weight: 2 Product Name: One Light Pendant UPC: 771857092653

PRODUCT DETAILS / SPECS
Width/Dia: 5.50
Height: 8.50
Bulb
Type: A-19
Qty: 1
Wattage: 100
Finish: Silvergild
Weight: 2
Product Name: One Light Pendant
UPC: 771857092653

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 367773
Product Name 1253-91PK Mini Pendants-Chain
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details