Capital Lighting, Inc. 5796A Semi-Flush Mts.-Bowl Style 367772

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 15.00 Bulb Type: B10 Qty: 8 Wattage: 60 Finish: Silver Weight: 14 UPC: 771857175752
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 15.00 Bulb Type: B10 Qty: 8 Wattage: 60 Finish: Silver Weight: 14 UPC: 771857175752

Suppliers

Company
Product
Description
Supplier Links
5796A Semi-Flush Mts.-Bowl Style - 367772 - Capital Lighting, Inc.
Columbus, OH, USA
5796A Semi-Flush Mts.-Bowl Style
367772
5796A Semi-Flush Mts.-Bowl Style 367772
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 15.00 Bulb Type: B10 Qty: 8 Wattage: 60 Finish: Silver Weight: 14 UPC: 771857175752

PRODUCT DETAILS / SPECS
Width/Dia: 19.00
Height: 15.00
Bulb
Type: B10
Qty: 8
Wattage: 60
Finish: Silver
Weight: 14
UPC: 771857175752

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 367772
Product Name 5796A Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892353 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details