Capital Lighting, Inc. P1705-613 Sconces-Other 366996

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.75 Height: 16.75 Extension: 4 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Polished Nickel Weight: 6.6 Product Name: One Light Wall Sconce Category: Wall Sconce Glass: White Fabric Shade
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.75 Height: 16.75 Extension: 4 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Polished Nickel Weight: 6.6 Product Name: One Light Wall Sconce Category: Wall Sconce Glass: White Fabric Shade

Suppliers

Company
Product
Description
Supplier Links
Columbus, OH, USA
P1705-613 Sconces-Other
366996
P1705-613 Sconces-Other 366996
PRODUCT DETAILS / SPECS Width/Dia: 11.75 Height: 16.75 Extension: 4 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Polished Nickel Weight: 6.6 Product Name: One Light Wall Sconce Category: Wall Sconce Glass: White Fabric Shade

PRODUCT DETAILS / SPECS
Width/Dia: 11.75
Height: 16.75
Extension: 4
Bulb
Type: GU24
Qty: 1
Wattage: 13
Finish: Polished Nickel
Weight: 6.6
Product Name: One Light Wall Sconce
Category: Wall Sconce
Glass: White Fabric Shade

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 366996
Product Name P1705-613 Sconces-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859940 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details