Capital Lighting, Inc. P1706-613 Sconces-Single Glass 366991

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 10.00 Extension: 4 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Nickel Weight: 5.68 Product Name: One Light Wall Sconce Category: Wall Sconce Glass: Ethced Opal
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 10.00 Extension: 4 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Nickel Weight: 5.68 Product Name: One Light Wall Sconce Category: Wall Sconce Glass: Ethced Opal

Suppliers

Company
Product
Description
Supplier Links
Columbus, OH, USA
P1706-613 Sconces-Single Glass
366991
P1706-613 Sconces-Single Glass 366991
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 10.00 Extension: 4 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Nickel Weight: 5.68 Product Name: One Light Wall Sconce Category: Wall Sconce Glass: Ethced Opal

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 10.00
Extension: 4
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Polished Nickel
Weight: 5.68
Product Name: One Light Wall Sconce
Category: Wall Sconce
Glass: Ethced Opal

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 366991
Product Name P1706-613 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318157 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details