Capital Lighting, Inc. P5154-077 Bathroom Fixtures-Four Lights 366987

Description
PRODUCT DETAILS / SPECS Height: 5.00 Length 5.00 Extension: 5.25 Bulb Type: Xenon Qty: 4 Wattage: 75 Finish: Chrome Weight: 13.2 Product Name: Four Light Bath Category: Bath Glass: Etched Opal
Description
PRODUCT DETAILS / SPECS Height: 5.00 Length 5.00 Extension: 5.25 Bulb Type: Xenon Qty: 4 Wattage: 75 Finish: Chrome Weight: 13.2 Product Name: Four Light Bath Category: Bath Glass: Etched Opal

Suppliers

Company
Product
Description
Supplier Links
Columbus, OH, USA
P5154-077 Bathroom Fixtures-Four Lights
366987
P5154-077 Bathroom Fixtures-Four Lights 366987
PRODUCT DETAILS / SPECS Height: 5.00 Length 5.00 Extension: 5.25 Bulb Type: Xenon Qty: 4 Wattage: 75 Finish: Chrome Weight: 13.2 Product Name: Four Light Bath Category: Bath Glass: Etched Opal

PRODUCT DETAILS / SPECS
Height: 5.00
Length 5.00
Extension: 5.25
Bulb
Type: Xenon
Qty: 4
Wattage: 75
Finish: Chrome
Weight: 13.2
Product Name: Four Light Bath
Category: Bath
Glass: Etched Opal

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 366987
Product Name P5154-077 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Batten Lights - 2318109 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details