Capital Lighting, Inc. P5212-615B Bathroom Fixtures-Two Lights 366986

Description
PRODUCT DETAILS / SPECS Height: 6.00 Length 6.00 Extension: 5 Bulb Type: G-9 Qty: 2 Wattage: 75 Finish: Dorian Bronze Weight: 6.45 Product Name: Two Light Bath Category: Bath Glass: Mitered
Description
PRODUCT DETAILS / SPECS Height: 6.00 Length 6.00 Extension: 5 Bulb Type: G-9 Qty: 2 Wattage: 75 Finish: Dorian Bronze Weight: 6.45 Product Name: Two Light Bath Category: Bath Glass: Mitered

Suppliers

Company
Product
Description
Supplier Links
Columbus, OH, USA
P5212-615B Bathroom Fixtures-Two Lights
366986
P5212-615B Bathroom Fixtures-Two Lights 366986
PRODUCT DETAILS / SPECS Height: 6.00 Length 6.00 Extension: 5 Bulb Type: G-9 Qty: 2 Wattage: 75 Finish: Dorian Bronze Weight: 6.45 Product Name: Two Light Bath Category: Bath Glass: Mitered

PRODUCT DETAILS / SPECS
Height: 6.00
Length 6.00
Extension: 5
Bulb
Type: G-9
Qty: 2
Wattage: 75
Finish: Dorian Bronze
Weight: 6.45
Product Name: Two Light Bath
Category: Bath
Glass: Mitered

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 366986
Product Name P5212-615B Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2407108 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details