Capital Lighting, Inc. P5211-615B Sconces-Single Glass 366984

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 6.00 Extension: 5.75 Bulb Type: G-9 Qty: 1 Wattage: 75 Finish: Dorian Bronze Weight: 4.18 Product Name: One Light Bath Category: Bath Glass: Mitered
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 6.00 Extension: 5.75 Bulb Type: G-9 Qty: 1 Wattage: 75 Finish: Dorian Bronze Weight: 4.18 Product Name: One Light Bath Category: Bath Glass: Mitered

Suppliers

Company
Product
Description
Supplier Links
Columbus, OH, USA
P5211-615B Sconces-Single Glass
366984
P5211-615B Sconces-Single Glass 366984
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 6.00 Extension: 5.75 Bulb Type: G-9 Qty: 1 Wattage: 75 Finish: Dorian Bronze Weight: 4.18 Product Name: One Light Bath Category: Bath Glass: Mitered

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 6.00
Extension: 5.75
Bulb
Type: G-9
Qty: 1
Wattage: 75
Finish: Dorian Bronze
Weight: 4.18
Product Name: One Light Bath
Category: Bath
Glass: Mitered

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 366984
Product Name P5211-615B Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details