Capital Lighting, Inc. P400-0-077 Pendants-Drum Shade 366978

Description
PRODUCT DETAILS / SPECS Width/Dia: 27.50 Height: 21.25 Bulb Type: Medium Qty: 8 Wattage: 60 Finish: Chrome Weight: 42.4 Product Name: Eight Light Pendant Category: Pendant Glass: Black Linen Fabric Shade
Description
PRODUCT DETAILS / SPECS Width/Dia: 27.50 Height: 21.25 Bulb Type: Medium Qty: 8 Wattage: 60 Finish: Chrome Weight: 42.4 Product Name: Eight Light Pendant Category: Pendant Glass: Black Linen Fabric Shade

Suppliers

Company
Product
Description
Supplier Links
Columbus, OH, USA
P400-0-077 Pendants-Drum Shade
366978
P400-0-077 Pendants-Drum Shade 366978
PRODUCT DETAILS / SPECS Width/Dia: 27.50 Height: 21.25 Bulb Type: Medium Qty: 8 Wattage: 60 Finish: Chrome Weight: 42.4 Product Name: Eight Light Pendant Category: Pendant Glass: Black Linen Fabric Shade

PRODUCT DETAILS / SPECS
Width/Dia: 27.50
Height: 21.25
Bulb
Type: Medium
Qty: 8
Wattage: 60
Finish: Chrome
Weight: 42.4
Product Name: Eight Light Pendant
Category: Pendant
Glass: Black Linen Fabric Shade

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 366978
Product Name P400-0-077 Pendants-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 199187 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 66mm(L)
View Details