Capital Lighting, Inc. P4308-631 Lamps-Swing Arm-Wall 366965

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.75 Height: 6.25 Extension: 5 Bulb Type: LED Qty: 1 Wattage: 8 Finish: Brown Weight: 11 Product Name: One Light Led Swing Arm Wall Lamp Category: Swing Arm Wall Lamp Glass: Steel Shade
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.75 Height: 6.25 Extension: 5 Bulb Type: LED Qty: 1 Wattage: 8 Finish: Brown Weight: 11 Product Name: One Light Led Swing Arm Wall Lamp Category: Swing Arm Wall Lamp Glass: Steel Shade

Suppliers

Company
Product
Description
Supplier Links
Columbus, OH, USA
P4308-631 Lamps-Swing Arm-Wall
366965
P4308-631 Lamps-Swing Arm-Wall 366965
PRODUCT DETAILS / SPECS Width/Dia: 13.75 Height: 6.25 Extension: 5 Bulb Type: LED Qty: 1 Wattage: 8 Finish: Brown Weight: 11 Product Name: One Light Led Swing Arm Wall Lamp Category: Swing Arm Wall Lamp Glass: Steel Shade

PRODUCT DETAILS / SPECS
Width/Dia: 13.75
Height: 6.25
Extension: 5
Bulb
Type: LED
Qty: 1
Wattage: 8
Finish: Brown
Weight: 11
Product Name: One Light Led Swing Arm Wall Lamp
Category: Swing Arm Wall Lamp
Glass: Steel Shade

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 366965
Product Name P4308-631 Lamps-Swing Arm-Wall
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286468 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1205mm(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details