Capital Lighting, Inc. P5041-144 Sconces-Single Glass 366959

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 12.50 Extension: 4.75 Bulb Type: T10F Qty: 1 Wattage: 60 Finish: Silver Weight: 2.82 Product Name: One Light Bath Category: Bath Glass: Cased Etched Opal
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 12.50 Extension: 4.75 Bulb Type: T10F Qty: 1 Wattage: 60 Finish: Silver Weight: 2.82 Product Name: One Light Bath Category: Bath Glass: Cased Etched Opal

Suppliers

Company
Product
Description
Supplier Links
Columbus, OH, USA
P5041-144 Sconces-Single Glass
366959
P5041-144 Sconces-Single Glass 366959
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 12.50 Extension: 4.75 Bulb Type: T10F Qty: 1 Wattage: 60 Finish: Silver Weight: 2.82 Product Name: One Light Bath Category: Bath Glass: Cased Etched Opal

PRODUCT DETAILS / SPECS
Width/Dia: 4.75
Height: 12.50
Extension: 4.75
Bulb
Type: T10F
Qty: 1
Wattage: 60
Finish: Silver
Weight: 2.82
Product Name: One Light Bath
Category: Bath
Glass: Cased Etched Opal

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 366959
Product Name P5041-144 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2215293 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.47m(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details