Capital Lighting, Inc. P5151-077 Sconces-Single Glass 366955

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 7.50 Extension: 5.25 Bulb Type: Xenon Qty: 1 Wattage: 75 Finish: Chrome Weight: 4.2 Product Name: One Light Bath Category: Bath Glass: Etched Opal
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 7.50 Extension: 5.25 Bulb Type: Xenon Qty: 1 Wattage: 75 Finish: Chrome Weight: 4.2 Product Name: One Light Bath Category: Bath Glass: Etched Opal

Suppliers

Company
Product
Description
Supplier Links
Columbus, OH, USA
P5151-077 Sconces-Single Glass
366955
P5151-077 Sconces-Single Glass 366955
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 7.50 Extension: 5.25 Bulb Type: Xenon Qty: 1 Wattage: 75 Finish: Chrome Weight: 4.2 Product Name: One Light Bath Category: Bath Glass: Etched Opal

PRODUCT DETAILS / SPECS
Width/Dia: 6.50
Height: 7.50
Extension: 5.25
Bulb
Type: Xenon
Qty: 1
Wattage: 75
Finish: Chrome
Weight: 4.2
Product Name: One Light Bath
Category: Bath
Glass: Etched Opal

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 366955
Product Name P5151-077 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286467 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.17m(L)
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details