Capital Lighting, Inc. P5044-248 Sconces-Single Glass 366950

Description
PRODUCT DETAILS / SPECS Height: 4.75 Length 4.75 Extension: 4 Bulb Type: Xenon Qty: 3 Wattage: 50 Finish: Gold Weight: 5.94 Product Name: Three Light Wall Sconce Category: Wall Sconce Glass: Etched Opal
Description
PRODUCT DETAILS / SPECS Height: 4.75 Length 4.75 Extension: 4 Bulb Type: Xenon Qty: 3 Wattage: 50 Finish: Gold Weight: 5.94 Product Name: Three Light Wall Sconce Category: Wall Sconce Glass: Etched Opal

Suppliers

Company
Product
Description
Supplier Links
Columbus, OH, USA
P5044-248 Sconces-Single Glass
366950
P5044-248 Sconces-Single Glass 366950
PRODUCT DETAILS / SPECS Height: 4.75 Length 4.75 Extension: 4 Bulb Type: Xenon Qty: 3 Wattage: 50 Finish: Gold Weight: 5.94 Product Name: Three Light Wall Sconce Category: Wall Sconce Glass: Etched Opal

PRODUCT DETAILS / SPECS
Height: 4.75
Length 4.75
Extension: 4
Bulb
Type: Xenon
Qty: 3
Wattage: 50
Finish: Gold
Weight: 5.94
Product Name: Three Light Wall Sconce
Category: Wall Sconce
Glass: Etched Opal

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 366950
Product Name P5044-248 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Bulkhead Lights - 2856563 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details