Capital Lighting, Inc. P400-5-077 Pendants-Drum Shade 366949

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 7.50 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Chrome Weight: 22 Product Name: Four Light Pendant Category: Pendant Glass: Black Linen Fabric Shade
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 7.50 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Chrome Weight: 22 Product Name: Four Light Pendant Category: Pendant Glass: Black Linen Fabric Shade

Suppliers

Company
Product
Description
Supplier Links
Columbus, OH, USA
P400-5-077 Pendants-Drum Shade
366949
P400-5-077 Pendants-Drum Shade 366949
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 7.50 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Chrome Weight: 22 Product Name: Four Light Pendant Category: Pendant Glass: Black Linen Fabric Shade

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 7.50
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Chrome
Weight: 22
Product Name: Four Light Pendant
Category: Pendant
Glass: Black Linen Fabric Shade

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 366949
Product Name P400-5-077 Pendants-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2698755 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 396mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details