Capital Lighting, Inc. P4314-631 Lamps-Pharmacy-Floor 366936

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 49.75 Extension: 27 Bulb Type: LED Qty: 1 Wattage: 8 Finish: Brown Weight: 15.4 Product Name: One Light Led Pharmacy Category: LED Pharmacy Glass: Steel Shade
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 49.75 Extension: 27 Bulb Type: LED Qty: 1 Wattage: 8 Finish: Brown Weight: 15.4 Product Name: One Light Led Pharmacy Category: LED Pharmacy Glass: Steel Shade

Suppliers

Company
Product
Description
Supplier Links
Columbus, OH, USA
P4314-631 Lamps-Pharmacy-Floor
366936
P4314-631 Lamps-Pharmacy-Floor 366936
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 49.75 Extension: 27 Bulb Type: LED Qty: 1 Wattage: 8 Finish: Brown Weight: 15.4 Product Name: One Light Led Pharmacy Category: LED Pharmacy Glass: Steel Shade

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 49.75
Extension: 27
Bulb
Type: LED
Qty: 1
Wattage: 8
Finish: Brown
Weight: 15.4
Product Name: One Light Led Pharmacy
Category: LED Pharmacy
Glass: Steel Shade

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 366936
Product Name P4314-631 Lamps-Pharmacy-Floor
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2235003 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details